ETSI - TS 103 261-1

Core Network and Interoperability Testing (INT); Diameter Conformance testing for S6a interface; (3GPP Release 10); Part 1: Protocol Implementation Conformance Statement (PICS)

inactive
Organization: ETSI
Publication Date: 1 July 2014
Status: inactive
Page Count: 14
scope:

The present document provides the Protocol Implementation Conformance Statement (PICS) proforma for the test specifications for the Diameter protocol on the S6a interface as specified in TS 129 272 [1] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [3] and ETS 300 406 [4].

The supplier of a protocol implementation which is claimed to conform to TS 129 272 [1] is required to complete a copy of the PICS proforma provided in annex A of the present document and is required to provide the information necessary to identify both the supplier and the implementation.

Document History

June 1, 2015
Core Network and Interoperability Testing (INT); Diameter Conformance testing for S6a interface; (3GPP Release 10); Part 1: Protocol Implementation Conformance Statement (PICS)
The present document provides the Protocol Implementation Conformance Statement (PICS) proforma for the test specifications for the Diameter protocol on the S6a interface as specified in ETSI TS 129...
TS 103 261-1
July 1, 2014
Core Network and Interoperability Testing (INT); Diameter Conformance testing for S6a interface; (3GPP Release 10); Part 1: Protocol Implementation Conformance Statement (PICS)
The present document provides the Protocol Implementation Conformance Statement (PICS) proforma for the test specifications for the Diameter protocol on the S6a interface as specified in TS 129 272...

References

Advertisement