NPFC - DI-PSSS-81873
Level of Repair Analysis (LORA) Input Data
| Organization: | NPFC |
| Publication Date: | 22 July 2014 |
| Status: | active |
| Page Count: | 3 |
scope:
Use/Relationship: This report documents the
contractor-assembled
a. This Data Item Description (DID) contains the format and content preparation instructions for the LORA Input Data which documents the data and sources indentified in the LORA evaluations described by SAE AS1390, Level of Repair Analysis (LORA), and also Activity 11.7 of SAE TA-STD-0017, Product Support Analysis (formerly known as ANSI/TA-STD- 0017). The definitions for the data elements which form the content of this report can be obtained from the LORA model(s) specified in the contract.
b. This DID is applicable whenever LORA evaluation(s) are to be conducted by the requiring authority with information furnished by the contractor. It is not to be used when the contractor is required to conduct LORA evaluations and deliver DI-PSSS-81872A, LORA Report.
c. This DID is related to DI-PSSS-81872A, Level of Repair Analysis (LORA) Report.
d. This DID supersedes DI-SESS-81873.
Document History