TIA-1035

Signaling Conformance Test Specification for cdma2000 Spread Spectrum Systems

active, Most Current
Buy Now
Organization: TIA
Publication Date: 1 August 2014
Status: active
Page Count: 452
scope:

This specification defines air interface signaling conformance tests for CDMA mobile stations. It is applicable to P_REV_IN_USE equal to or less than twelve. In this document, 'mobile station' refers to a subscriber terminal, handset, PDA, wireless local loop unit, or any other CDMA subscriber terminal that communicates with the base station at the air interface. 'Base station' refers to the composite functionality of the base station and connected network elements. A cabled connection is typically used for the air interface connection between the mobile station and an emulated base station(s).

Document History

TIA-1035
August 1, 2014
Signaling Conformance Test Specification for cdma2000 Spread Spectrum Systems
This specification defines air interface signaling conformance tests for CDMA mobile stations. It is applicable to P_REV_IN_USE equal to or less than twelve. In this document, ‘mobile station' refers...
November 1, 2011
Signaling Conformance Test Specification for cdma2000 Spread Spectrum Systems
This specification defines air interface signaling conformance tests for CDMA mobile stations. It is applicable to P_REV_IN_USE equal to or less than twelve. In this document, ‘mobile station' refers...
February 1, 2005
Signaling Conformance Test Specification for cdma2000 Air Interface
Introduction This specification defines air interface signaling conformance tests for CDMA base stations and mobile stations. Mobile station tests are applicable to MOB_P_REV equal to or less than...

References

Advertisement