IEC CISPR TR 16-4-5

Specification for radio disturbance and immunity measuring apparatus and methods – Part 4-5: Uncertainties, statistics and limit modelling – Conditions for the use of alternative test methods

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 July 2014
Status: active
Page Count: 122
ICS Code (Immunity): 33.100.20
ICS Code (Emission): 33.100.10
scope:

This part of CISPR 16-4 specifies a method to enable product committees to develop limits for alternative test methods, using conversions from established limits. This method is generally applicable for all kinds of disturbance measurements, but focuses on radiated disturbance measurements (i.e. field strength), for which several alternative methods are presently specified. These limits development methods are intended for use by product committees and other groups responsible for defining emissions limits in situations where it is decided to use alternative test methods and the associated limits in product standards.

Document History

October 1, 2021
Specification for radio disturbance and immunity measuring apparatus and methods – Part 4-5: Uncertainties, statistics and limit modelling – Conditions for the use of alternative test methods
This part of CISPR 16-4 specifies a method to enable product committees to develop limits for alternative test methods, using conversions from established limits. This method is generally applicable...
October 1, 2021
AMENDMENT 2 Specification for radio disturbance and immunity measuring apparatus and methods – Part 4-5: Uncertainties, statistics and limit modelling – Conditions for the use of alternative test methods
A description is not available for this item.
IEC CISPR TR 16-4-5
July 1, 2014
Specification for radio disturbance and immunity measuring apparatus and methods – Part 4-5: Uncertainties, statistics and limit modelling – Conditions for the use of alternative test methods
This part of CISPR 16-4 specifies a method to enable product committees to develop limits for alternative test methods, using conversions from established limits. This method is generally applicable...
July 1, 2014
AMENDMENT 1 Specification for radio disturbance and immunity measuring apparatus and methods – Part 4-5: Uncertainties, statistics and limit modelling – Conditions for the use of alternative test methods
A description is not available for this item.
October 1, 2006
Specification for radio disturbance and immunity measuring apparatus and methods – Part 4-5: Uncertainties, statistics and limit modelling – Conditions for the use of alternative test methods
This part of CISPR 16-4 specifies a method to enable product committees to develop limits for alternative test methods, using conversions from established limits. This method is generally applicable...

References

Advertisement