CENELEC - EN 61850-3

Communication networks and systems for power utility automation - Part 3: General requirements

active, Most Current
Organization: CENELEC
Publication Date: 1 July 2014
Status: active
Page Count: 74
ICS Code (Telecontrol. Telemetering): 33.200
scope:

This part of IEC 61850 defines the general requirements, mainly regarding construction, design and environmental conditions for utility communication and automation IEDs and systems in power plant and substation environments. These general requirements are in line with requirements for IEDs used in similar environments, for example measuring relays and protection equipment.

When communication or automation IEDs are an integral part of another device in the power plant or substation, then the environmental requirements for the device itself apply to the communications equipment.

Document History

EN 61850-3
July 1, 2014
Communication networks and systems for power utility automation - Part 3: General requirements
This part of IEC 61850 defines the general requirements, mainly regarding construction, design and environmental conditions for utility communication and automation IEDs and systems in power plant...
March 1, 2002
Communication networks and systems in substations Part 3: General requirements
A description is not available for this item.

References

Advertisement