CENELEC - EN 61300-2-35

Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-35: Tests - Cable nutation

active, Most Current
Organization: CENELEC
Publication Date: 1 July 2014
Status: active
Page Count: 18
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This part of IEC 61300 details procedures for determining the suitability of a fibre optic device to withstand nutation that may occur during operation, service, storage and/or transport. The test is intended to indicate the performance of such devices when exposed to torsion and bending as a combined load.

Document History

EN 61300-2-35
July 1, 2014
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-35: Tests - Cable nutation
This part of IEC 61300 details procedures for determining the suitability of a fibre optic device to withstand nutation that may occur during operation, service, storage and/or transport. The test is...
August 1, 1997
Fibre Optic Interconnecting Devices and Passive Components Basic Test and Measurement Procedures Part 2-35: Tests - Cable Nutation
A description is not available for this item.

References

Advertisement