ETSI - TS 102 950-3
Methods for Testing and Specification (MTS); TTCN-3 Conformance Test Suite; Part 3: Abstract Test Suite (ATS) and Implementation eXtra Information for Testing (IXIT)
| Organization: | ETSI |
| Publication Date: | 1 August 2014 |
| Status: | inactive |
| Page Count: | 17 |
scope:
The present document specifies the Abstract Test Suite (ATS) for the TTCN-3 conformance test suite, as defined in ES 201 873-1 (V4.5.1) [1] in compliance with the relevant guidance given in the proforma for TTCN-3 reference test suite TS 102 995 [8].
The objective of the present document is to provide a basis for
conformance tests for TTCN-3 tools giving a high probability of
standard conformance with respect to TTCN-3 tools from different
vendors. In the present document only the core language features,
specified in ES 201 873-1 (V4.5.1) [1] have been considered but not
the tool implementation (see [i.1] and [i.2]), language mapping
(see [i.3], [i.4] and [i.5]) and language extension (see [i.6],
[i.7] and [i.8]) aspects. The test notation used in the ATS
attached in a zip file ts_10295003v010401p0
Annex A provides the Tree and Tabular Combined Notation (TTCN-3) part of the ATS.
Annex B provides the Partial Implementation Extra Information for Testing (PIXIT) Proforma of the ATS.
Document History