CEN - EN 16228-5

Drilling and foundation equipment - Safety - Part 5: Diaphragm walling equipment

inactive
Organization: CEN
Publication Date: 1 May 2014
Status: inactive
Page Count: 20
ICS Code (Earthworks. Excavations. Foundation construction. Underground works): 93.020
scope:

This European Standard, together with part 1, deals with all significant hazards for diaphragm walling equipment when they are used as intended and under the conditions of misuse which are reasonably foreseeable by the manufacturer associated with the whole life time of the machine

The requirements of this part are complementary to the common requirements formulated in EN 16228-1:2014.

This document does not repeat the requirements from EN 16228-1, but adds or replaces the requirements for application for diaphragm walling equipment.

Document History

May 1, 2014
Drilling and foundation equipment - Safety - Part 5: Diaphragm walling equipment
This European Standard, together with part 1, deals with all significant hazards for diaphragm walling equipment when they are used as intended and under the conditions of misuse which are reasonably...
EN 16228-5
May 1, 2014
Drilling and foundation equipment - Safety - Part 5: Diaphragm walling equipment
This European Standard, together with part 1, deals with all significant hazards for diaphragm walling equipment when they are used as intended and under the conditions of misuse which are reasonably...

References

Advertisement