CENELEC - EN 61753-053-2
Fibre optic interconnecting devices and passive components - Performance standard - Part 053-2: Non-connectorized singlemode fibre, electrically controlled, variable optical attenuator for category C - Controlled environments
active, Most Current
| Organization: | CENELEC |
| Publication Date: | 1 July 2014 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
This part of IEC 61753 contains the minimum initial test and measurement requirements and severities which non-connectorized single-mode fibre electrically controlled variable optical attenuator needs to satisfy in order to be categorised as meeting the requirements of category C-Controlled environments, as defined in Annex A of IEC 61753-1:2007.
Document History
EN 61753-053-2
July 1, 2014
Fibre optic interconnecting devices and passive components - Performance standard - Part 053-2: Non-connectorized singlemode fibre, electrically controlled, variable optical attenuator for category C - Controlled environments
This part of IEC 61753 contains the minimum initial test and measurement requirements and severities which non-connectorized single-mode fibre electrically controlled variable optical attenuator...