CENELEC - EN 60794-2-51
Optical fibre cables - Part 2-51: Indoor cables - Detail specification for simplex and duplex cables for use in cords for controlled environment
| Organization: | CENELEC |
| Publication Date: | 1 July 2014 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Fibres and cables): | 33.180.10 |
scope:
This part of IEC 60794 is a detail specification. It gives detailed requirements for cables to be used in cords which are intended for use in a category C environment, according to IEC 61753-1. They are characterized with temperature range between -10 °C and +60 °C.
The fibre requirements for this specification are defined in IEC 60793-2-10 for multimode fibres and IEC 60793-2-50 for single-mode fibres.
Some deviation to family specification IEC 60794-2-50 requirements is allowed in certain clauses of this specification.
Document History