DSF/FprEN 13553

Resilient floor coverings - Polyvinyl chloride floor coverings for use in special wet areas - Specification

pending
Organization: DS
Status: pending
Page Count: 13
ICS Code (Floor coverings): 97.150
scope:

This European standard specifies the minimum additional characteristics which are necessary for: - polyvinyl chloride floor coverings in roll form according to EN ISO 10581 or 10582 and - polyvinyl chloride floor coverings with foam backing in roll form to EN 651 to be installed satisfactorily in special wet areas to form a watertight installation with a long life. It specifies two categories (A and B) for use on different substrates.

Document History

August 7, 2017
Resilient floor coverings – Polyvinyl chloride floor coverings for use in special wet areas – Specification
This European standard specifies the minimum additional characteristics which are necessary for: - polyvinyl chloride floor coverings in roll form according to EN ISO 10581 or EN ISO 10582, -...
June 18, 2015
Resilient floor coverings – Polyvinyl chloride floor coverings for use in special wet areas – Specification
This European standard specifies the minimum additional characteristics which are necessary for: - polyvinyl chloride floor coverings in roll form according to EN ISO 10581 or EN ISO 10582 and -...
June 20, 2002
Resilient floor coverings - Polyvinyl chloride floor coverings for use in special wet areas - Specification
This European standard specifies the minimum additional characteristics which are necessary for: - polyvinyl chloride floor coverings in roll form according to EN 649, and - polyvinyl chloride floor...
DSF/FprEN 13553
Resilient floor coverings - Polyvinyl chloride floor coverings for use in special wet areas - Specification
This European standard specifies the minimum additional characteristics which are necessary for: - polyvinyl chloride floor coverings in roll form according to EN ISO 10581 or 10582 and - polyvinyl...
Advertisement