DSF/FprEN 54-12 rev

Fire detection and fire alarm systems - Part 12: Smoke detectors - Line detectors using an optical beam

pending
Organization: DS
Status: pending
Page Count: 70
ICS Code (Fire protection): 13.220.20
scope:

This European Standard specifies requirements, test methods and performance criteria for line detectors using an optical beam that detect smoke by utilizing the attenuation and/or changes in attenuation of an optical beam, for use in fire detection and fire alarm systems installed in buildings (see EN 54 1:2011). This European Standard provides for the assessment and verification of constancy of performance (AVCP) of line detectors using an optical beam to this EN. This European Standard does not cover: - Line detectors using an optical beam designed to operate with separations between opposed components of less than 1 m; - Line detectors using an optical beam whose optical path length is defined or adjusted by an integral mechanical connection; - Line detectors using an optical beam with special characteristics, which cannot be assessed by the test methods in this European Standard. NOTE The term "optical" is used to describe that part of the electromagnetic spectrum produced by the transmitter to which the receiver is responsive; this is not restricted to visible wavelengths.

Document History

April 22, 2015
Fire detection and fire alarm systems - Part 12: Smoke detectors - Line detectors using an optical beam
This European Standard specifies requirements, test methods and performance criteria for line detectors using an optical beam that detect smoke by utilizing the attenuation and/or changes in...
July 1, 2004
Fire detection and fire alarm systems – Part 12: Smoke detectors – Line detectors using an optical light beam
This European standard specifies requirements, test methods and performance criteria for line smoke detectors utilising the attenuation and/or changes in attenuation of an optical beam, for use in...
February 21, 2003
Fire detection and fire alarm systems - Part 12: Smoke detectors - Line detectors using an optical light beam
This European standard specifies requirements, test methods and performance criteria for line smoke detectors utilising the attenuation and/or changes in attenuation of an optical beam, for use in...
Fire detection and fire alarm systems - Part 12: Smoke detectors - Line detectors using an optical beam
This European Standard specifies requirements, test methods and performance criteria for line smoke detectors utilising the attenuation and/or changes in attenuation of an optical beam, for use in...
DSF/FprEN 54-12 rev
Fire detection and fire alarm systems - Part 12: Smoke detectors - Line detectors using an optical beam
This European Standard specifies requirements, test methods and performance criteria for line detectors using an optical beam that detect smoke by utilizing the attenuation and/or changes in...
Advertisement