DSF/ISO 8319-2

Orthopaedic instruments - Drive connections - Part 2: Screwdrivers for single slot head screws, screws with cruciate slot and cross-recessed head screws

pending, Most Current
Organization: DS
Status: pending
Page Count: 13
ICS Code (Implants for surgery, prosthetics and orthotics): 11.040.40
scope:

The purpose is to ensure that the essential requirements of all screw keys are achieved without imposing undue restriction on design features. This standard specifies the requirements for screwdrivers used in orthopaedic surgery for inserting and removing bone screws. Screw keys with the working end specified are suitable for use with screws which conform to ISO 9268.

Document History

DSF/ISO 8319-2
Orthopaedic instruments - Drive connections - Part 2: Screwdrivers for single slot head screws, screws with cruciate slot and cross-recessed head screws
The purpose is to ensure that the essential requirements of all screw keys are achieved without imposing undue restriction on design features. This standard specifies the requirements for...
Advertisement