CENELEC - EN 60721-2-3
Classification of environmental conditions - Part 2-3: Environmental conditions appearing in nature - Air pressure
active, Most Current
| Organization: | CENELEC |
| Publication Date: | 1 June 2014 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Environmental testing): | 19.040 |
scope:
This part of IEC 60721 presents a selection of different values of air pressure appearing in nature. It is intended to be used as part of the background material when selecting appropriate severities of air pressure for product applications, which products are liable to be exposed during storage, transportation and use.
Document History
EN 60721-2-3
June 1, 2014
Classification of environmental conditions - Part 2-3: Environmental conditions appearing in nature - Air pressure
This part of IEC 60721 presents a selection of different values of air pressure appearing in nature. It is intended to be used as part of the background material when selecting appropriate severities...