ASTM International - ASTM D3909/D3909M-14
Standard Specification for Asphalt Roll Roofing (Glass Felt) Surfaced With Mineral Granules
Organization: | ASTM International |
Publication Date: | 1 July 2014 |
Status: | inactive |
Page Count: | 2 |
ICS Code (Binders. Sealing materials): | 91.100.50 |
scope:
1.1 This specification covers asphalt-impregnated and coated glass felt roll roofing surfaced on the weather side with mineral granules, for use as a cap sheet in the construction of built-up roofs.
1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.
abstract:
This specification covers asphalt-impregnated and coated glass felt roll roofing surfaced on the weather side with mineral granules, for use as a cap sheet in the construction of built-up roofs.... View More