NPFC - MIL-T-17221
TRANSFORMERS, POWER, DISTRIBUTION; SINGLE PHASE, 400 HERTZ, INSULATION SYSTEM CLASS 220 DEG. C, DRY (AIR COOLED) (NAVAL SHIPBOARD USE)
active, Most Current
Buy Now
| Organization: | NPFC |
| Publication Date: | 1 June 1973 |
| Status: | active |
| Page Count: | 18 |
scope:
This specification covers dry type, 400 hertz (Hz), single-phase, electric transformers of standard mounting dimensions, used for shipboard electrical distribution.
intended Use:
Transformers are used in shipboard electrical systems in order to step-down or step-up the voltage normally available.
Document History
February 19, 2021
Transformers, Power, Distribution, Single Phase, 400 Hertz, Insulation System Class 220 Degrees C, Dry (Air Cooled) (Naval Shipboard Use)
A description is not available for this item.
July 3, 1985
TRANSFORMERS, POWER, DISTRIBUTION; SINGLE PHASE, 400 HERTZ, INSULATION SYSTEM CLASS 220 DEG. C, DRY (AIR COOLED) (NAVAL SHIPBOARD USE)
A description is not available for this item.
MIL-T-17221
June 1, 1973
TRANSFORMERS, POWER, DISTRIBUTION; SINGLE PHASE, 400 HERTZ, INSULATION SYSTEM CLASS 220 DEG. C, DRY (AIR COOLED) (NAVAL SHIPBOARD USE)
This specification covers dry type, 400 hertz (Hz), single-phase, electric transformers of standard mounting dimensions, used for shipboard electrical distribution.
June 16, 1961
TRANSFORMERS, POWER, DISTRIBUTION; SINGLE PHASE, 400 HERTZ, INSULATION SYSTEM CLASS 220 DEG. C, DRY (AIR COOLED) (NAVAL SHIPBOARD USE)
A description is not available for this item.
February 3, 1955
TRANSFORMERS, POWER, DISTRIBUTION; SINGLE PHASE, 400 HERTZ, INSULATION SYSTEM CLASS 220 DEG. C, DRY (AIR COOLED) (NAVAL SHIPBOARD USE)
A description is not available for this item.