DSF/prEN 305 550-1 V1.2.0
Electromagnetic compatibility and Radio spectrum Matters (ERM); Short Range Devices (SRD); Radio equipment to be used in the 40 GHz to 246 GHz frequency range; Part 1: Technical characteristics and test methods
| Organization: | DS |
| Status: | pending |
| ICS Code (Telecommunications in general): | 33.020 |
scope:
The present document applies to the following Short Range Device major equipment types: - Generic Short Range Devices, including alarms, telecommand, telemetry, data transmission in general, etc. These radio equipment types are capable of operating in frequency bands within the 40 GHz to 246 GHz range as specified in table 1: - either with a Radio Frequency (RF) output connection and dedicated antenna or with an integral antenna; - for all types of modulation.
Document History