DSF/prEN 300 330-2 V1.6.0
Electromagnetic compatibility and Radio spectrum Matters (ERM); Short Range Devices (SRD);Radio equipment in the frequency range 9 kHz to 25 MHz and inductive loop systems in the frequency range 9 kHz to 30 MHz; Part 2: Harmonized EN covering the essential requirements of article 3.2 of the R&TTE Directive
| Organization: | DS |
| Status: | pending |
| ICS Code (Telecommunications in general): | 33.020 |
scope:
The present document applies to Short Range Devices (SRDs) transmitters and receivers as described in the scope of EN 300 330-1 [1]. The present document covers transmitters intended to operate in the frequency range as defined in the Commission Decision 2006/771/EC [i.4] on harmonisation of the radio spectrum for use by short-range devices as amended by Commission Decision 2013/752/EU of 11 December 2013 /EC [i.6] and the CEPT/ERC/REC 70-03 [i.5]. The document applies to: 1) Generic Short range Devices including transmitters operating in the range from 9 kHz to 25 MHz; and 2) inductive loop transmitters operating from 9 kHz to 30 MHz including Radio Frequency Identification (RFID) EAS equipments operating in LF and HF ranges and for inductive wireless power transfer (WPT) equipments 3) receivers operating from 9 kHz to 30 MHz.
Document History