IEC 61158-4-19

Industrial communication networks – Fieldbus specifications – Part 4-19: Data-link layer protocol specification – Type 19 elements

inactive
Buy Now
Organization: IEC
Publication Date: 1 August 2014
Status: inactive
Page Count: 938
ICS Code (Networking): 35.110
ICS Code (Data link layer): 35.100.20
ICS Code (Industrial process measurement and control): 25.040.40
scope:

General

The data-link layer provides basic time-critical messaging communications between devices in an automation environment.

This protocol provides communication opportunities to all participating data-link entities

a) in a synchronously-starting cyclic manner, according to a pre-established schedule, and

b) in a cyclic or acyclic asynchronous manner, as requested each cycle by each of those data-link entities.

Thus this protocol can be characterized as one which provides cyclic and acyclic access asynchronously but with a synchronous restart of each cycle.

Specifications

This standard specifies

a) procedures for the timely transfer of data and control information from one data-link user entity to a peer user entity, and among the data-link entities forming the distributed datalink service provider;

b) the structure of the fieldbus DLPDUs used for the transfer of data and control information by the protocol of this standard, and their representation as physical interface data units.

Procedures

The procedures are defined in terms of

a) the interactions between peer DL-entities (DLEs) through the exchange of fieldbus DLPDUs;

b) the interactions between a DL-service (DLS) provider and a DLS-user in the same system through the exchange of DLS primitives;

c) the interactions between a DLS-provider and a Ph-service provider in the same system through the exchange of Ph-service primitives.

Applicability

These procedures are applicable to instances of communication between systems which support time-critical communications services within the data-link layer of the OSI or fieldbus reference models, and which require the ability to interconnect in an open systems interconnection environment.

Profiles provide a simple multi-attribute means of summarizing an implementation's capabilities, and thus its applicability to various time-critical communications needs.

Conformanc

This standard also specifies conformance requirements for systems implementing these procedures. This part of this standard does not contain tests to demonstrate compliance with such requirements.

Document History

April 1, 2019
Industrial communication networks – Fieldbus specifications – Part 4-19: Data-link layer protocol specification – Type 19 elements
General The data-link layer provides basic time-critical messaging communications between devices in an automation environment. This protocol provides communication opportunities to all...
IEC 61158-4-19
August 1, 2014
Industrial communication networks – Fieldbus specifications – Part 4-19: Data-link layer protocol specification – Type 19 elements
General The data-link layer provides basic time-critical messaging communications between devices in an automation environment. This protocol provides communication opportunities to all...
August 1, 2010
Industrial communication networks – Fieldbus specifications – Part 4-19: Data-link layer protocol specification – Type 19 elements
General The data-link layer provides basic time-critical messaging communications between devices in an automation environment. This protocol provides communication opportunities to all...
December 1, 2007
Industrial communication networks – Fieldbus specifications – Part 4-19: Data-link layer protocol specification – Type 19 elements
A description is not available for this item.

References

Advertisement