DSF/IEC 61892-1 ED. 3 - 18/1385/CCDV

Mobile and fixed offshore units - Electrical installations - Part 1:General requirements and conditions

pending
Organization: DS
Status: pending
Page Count: 29
scope:

This part of IEC 61892 series contains provisions for electrical installations in mobile and fixed offshore units including pipeline, pumping or 'pigging' stations, compressor stations and exposed location single buoy moorings, used in the offshore petroleum industry for drilling, processing and storage purposes. This International Standard applies to all installations, whether permanent, temporary, transportable or hand-held, to AC installations up to and including 35 000 V and DC installations up to and including 1 500 V (AC and DC voltages are nominal values). This standard does not apply either to fixed equipment for medical purposes or to the electrical installations of tankers.

Document History

April 15, 2019
Mobile and fixed offshore units – Electrical installations – Part 1: General requirements and conditions
IEC 61892-1:2019 is available as IEC 61892-1:2019 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
September 10, 2015
Mobile and fixed offshore units – Electrical installations – Part 1: General requirements and conditions
IEC 61892-1:2015 is available as IEC 61892-1:2015 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition....
September 28, 2010
Mobile and fixed offshore units - Electrical installations - Part 1: General requirements and conditions
This part of IEC 61892 contains provisions for electrical installations in mobile and fixed offshore units including pipeline, pumping or 'pigging' stations, compressor stations and exposed location...
IEC 61892-1 ED4: Mobile and fixed offshore units – Electrical installations – Part 1: General requirements and conditions
This part of IEC 61892 is applicable to electrical installations and equipment in mobile and fixed offshore units including pipeline, pumping or 'pigging' stations, compressor stations and single...
Mobile and fixed offshore units - Electrical Installations - Part 1: General requirements and conditions
This part of IEC 61892 contains provisions for electrical installations in mobile and fixed offshore units including pipeline, pumping or 'pigging' stations, compressor stations and exposed location...
MOBILE AND FIXED OFFSHORE UNITS - ELECTRICAL INSTALLATIONS - Part 1: General requirements and conditions
This part of IEC 61892 contains provisions for electrical installations in mobile and fixed offshore units including pipeline, pumping or 'pigging' stations, compressor stations and exposed location...
DSF/IEC 61892-1 ED. 3 - 18/1385/CCDV
Mobile and fixed offshore units - Electrical installations - Part 1:General requirements and conditions
This part of IEC 61892 series contains provisions for electrical installations in mobile and fixed offshore units including pipeline, pumping or 'pigging' stations, compressor stations and exposed...
Mobile and fixed offshore units – Electrical installations – Part 1: General requirements and conditions
This part of IEC 61892 is applicable to electrical installations and equipment in mobile and fixed offshore units including pipeline, pumping or 'pigging' stations, compressor stations and single...
Advertisement