DSF/FprEN 61675-2

Radionuclide imaging devices - Characteristics and test conditions - Part 2: gamma cameras for planar imaging and spect imaging

inactive
Organization: DS
Status: inactive
Page Count: 58
scope:

This part of IEC 61675 specifies terminology and test methods for describing the characteristics of GAMMA CAMERAS equipped with PARALLEL HOLE COLLIMATORS for planar imaging. Additional tests are specified for those GAMMA CAMERAS that are capable of planar wholebody imaging (PLANAR WHOLEBODY IMAGING EQUIPMENT) or SINGLE PHOTON EMISSION COMPUTED TOMOGRAPHY (SPECT). These GAMMA CAMERAS consist of a gantry, single or multiple DETECTOR HEADS, and a computer for data acquisition, processing, storage, and display. The DETECTOR HEADS may contain single or multiple scintillation crystals or solid state detectors. No test has been specified to characterize the uniformity of reconstructed images because all methods known so far will mostly reflect the noise of the image.

Document History

November 26, 2015
Radionuclide imaging devices - Characteristics and conditions - Part 2: Gamma cameras for planar, wholebody, and SPECT imaging
IEC 61675-2:2015 specifies terminology and test methods for describing the characteristics of gamma cameras equipped with parallel hole collimators for planar imaging. This second edition of IEC...
April 15, 2005
Radionuclide imaging devices - Characteristics and test conditions -- Part 2: Single photon emission computertomographs
A description is not available for this item.
August 14, 1998
Radionuclide imaging devices - Characteristics and test conditions - Part 2: Single photon emission computer tomographs
This part of IEC 61675 specifies terminology and test methods for describing the characteristics of Anger type rotational GAMMA CAMERA SINGLE PHOTON EMISSION COMPUTED TOMOGRAPHS(SPECT), equipped with...
DSF/FprEN 61675-2
Radionuclide imaging devices - Characteristics and test conditions - Part 2: gamma cameras for planar imaging and spect imaging
This part of IEC 61675 specifies terminology and test methods for describing the characteristics of GAMMA CAMERAS equipped with PARALLEL HOLE COLLIMATORS for planar imaging. Additional tests are...
Advertisement