ISO 3994
Plastics hoses - Helical-thermoplastic-reinforced thermoplastics hoses for suction and discharge of aqueous materials - Specification
| Organization: | ISO |
| Publication Date: | 15 August 2007 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
scope:
This International Standard specifies the requirements for three
types of helical-thermoplasti
The three types of hose are for light-, medium- and heavy-duty applications.
The types of hoses covered in this International Standard are not intended for use with flammable or combustible materials, nor with aromatic solvents.
NOTE Hoses of a similar construction for suction and discharge for fire-fighting are specified in ISO 14557.
Document History