NR/L2/SIG/30014/D120/T65

Signalling Works Testing Handbook: Frauscher RSR123 Wheel Sensor Signalling Works Test Specification

inactive
Buy Now
Organization: NR
Publication Date: 6 September 2014
Status: inactive
Page Count: 5
scope:

General

This Test Specification is formed of the following sections, which correlate to the competency levels identified in NR/L2/SIG/30014/B410 for this type of equipment or testing.

1. Inspection

2. Wire Count and Continuity

3. Set up and Test

4. Correspond

General definitions of terms are given in NR/L2/SIG/30014/E110, however terms specific to this specification are defined in the last section of this specification.

Document History

December 5, 2020
Signalling Works Testing Handbook: Frauscher RSR123 Wheel Sensor Test Specification
A description is not available for this item.
NR/L2/SIG/30014/D120/T65
September 6, 2014
Signalling Works Testing Handbook: Frauscher RSR123 Wheel Sensor Signalling Works Test Specification
General This Test Specification is formed of the following sections, which correlate to the competency levels identified in NR/L2/SIG/30014/B410 for this type of equipment or testing. 1. Inspection...

References

Advertisement