NR/L2/SIG/30014/D120/T66

Signalling Works Testing Handbook: Frauscher FAdC Axle Counter Evaluator System Signalling Works Test Specification

inactive
Buy Now
Organization: NR
Publication Date: 6 September 2014
Status: inactive
Page Count: 7
scope:

General

This test specification is formed of the following sections, which correlate to the competency levels identified in NR/L2/SIG/30014/B410 for either the Train Detection group, or for the Software Controlled / Supplementary System group.

1. Inspection (Train Detection) / Verification (Software Controlled / Supplementary Systems)

2. Wire Count and Continuity

3. Set up and Test (Train Detection) / Function Tests (Software Controlled / Supplementary Systems)

4. Set up and Test (Train Detection) / Data Change (Software Controlled / Supplementary Systems)

5. Set up and Test (including Correspondence) (Train Detection) / Data Change (Software Controlled / Supplementary Systems)

General definitions of terms are given in NR/L2/SIG/30014/E110, however terms specific to this specification are defined in the last section of this specification.

Document History

December 5, 2020
Signalling Works Testing Handbook: Frauscher FAdC R1 and R2 Axle Counter Evaluator System Test Specification
A description is not available for this item.
NR/L2/SIG/30014/D120/T66
September 6, 2014
Signalling Works Testing Handbook: Frauscher FAdC Axle Counter Evaluator System Signalling Works Test Specification
General This test specification is formed of the following sections, which correlate to the competency levels identified in NR/L2/SIG/30014/B410 for either the Train Detection group, or for the...

References

Advertisement