NR/L2/SIG/30014/D120/HS60

Signalling Works Testing Handbook: Point End Inspection and Mechanical Set Up Handover Specification

inactive
Buy Now
Organization: NR
Publication Date: 6 September 2014
Status: inactive
Page Count: 1
scope:

General

This handover specification sets out the process, requirements and responsibilities for the mechanical setting up of points and the subsequent handover from signalling installation to Signalling Works Testing.

General definitions of terms are given in NR/L2/SIG/30014/E110, however terms specific to this specification are defined in the last section of this specification.

Document History

December 5, 2020
Signalling Works Testing Handbook: Point End Inspection and Mechanical Set Up Handover Specification
A description is not available for this item.
NR/L2/SIG/30014/D120/HS60
September 6, 2014
Signalling Works Testing Handbook: Point End Inspection and Mechanical Set Up Handover Specification
General This handover specification sets out the process, requirements and responsibilities for the mechanical setting up of points and the subsequent handover from signalling installation to...

References

Advertisement