JSA - JIS Z 8814

Low volume air samplers

active, Most Current
Buy Now
Organization: JSA
Publication Date: 21 March 2012
Status: active
Page Count: 19
ICS Code (Ambient atmospheres): 13.040.20
ICS Code (Particle size analysis. Sieving): 19.120
scope:

This Standard specifies air samplers of which the suction quantity of flow is not more than 30 L/min having a classification function (hereafter referred to as "samplers") out of air samplers used for the measurement of mass concentration of airborne respirable dust.

Document History

JIS Z 8814
March 21, 2012
Low volume air samplers
This Standard specifies air samplers of which the suction quantity of flow is not more than 30 L/min having a classification function (hereafter referred to as "samplers") out of air samplers used...
December 1, 1994
Low Volume Air Sampler
A description is not available for this item.

References

Advertisement