CEN - EN ISO 10350-1

Plastics - Acquisition and presentation of comparable single-point data - Part 1: Moulding materials

inactive
Organization: CEN
Publication Date: 1 August 2008
Status: inactive
Page Count: 20
ICS Code (Thermoplastic materials): 83.080.20
scope:

ISO 10350 identifies specific test procedures for the acquisition and presentation of comparable data for certain basic properties of plastics. In general, each property is specified by a single experimental value, although in certain cases properties are represented by two values obtained under different test conditions. The properties included are those presented conventionally in manufacturers' data sheets. This part of ISO 10350 applies predominantly to unreinforced and reinforced thermoplastic and thermosetting materials that may be injection- or compression-moulded or prepared as sheets of specified thickness. Part 2 of ISO 10350 deals specifically with long- or continuous-fibre-reinforced plastics. For the purposes of ISO 10350, long-fibre-reinforced plastics are considered to have fibre lengths greater than 7,5 mm prior to moulding.

Document History

November 1, 2017
Plastics - Acquisition and presentation of comparable single-point data - Part 1: Moulding materials
The ISO 10350 series identifies specific test procedures for the acquisition and presentation of comparable data for certain basic properties of plastics. In general, each property is specified by a...
August 1, 2008
Plastics - Acquisition and presentation of comparable singlepoint data - Part 1: Moulding materials
A description is not available for this item.
EN ISO 10350-1
August 1, 2008
Plastics - Acquisition and presentation of comparable single-point data - Part 1: Moulding materials
ISO 10350 identifies specific test procedures for the acquisition and presentation of comparable data for certain basic properties of plastics. In general, each property is specified by a single...
September 1, 2000
Plastics - Acquisition and Presentation of Comparable Single-Point Data - Part 1: Moulding Materials
A description is not available for this item.

References

Advertisement