DLA - DSCC-VID-V62/13629
MICROCIRCUIT, DIGITAL, 16 AND 32 BIT RISC FLASH MICROCONTROLLER, MONOLITHIC SILICON
inactive
| Organization: | DLA |
| Publication Date: | 14 August 2014 |
| Status: | inactive |
| Page Count: | 47 |
scope:
This drawing documents the general requirements of a high performance 16 and 32 bit RISC Flash microcontroller microcircuit, with an operating temperature range of -40°C to +125°C.
Document History
May 22, 2023
MICROCIRCUIT, DIGITAL, 16 AND 32 BIT RISC FLASH MICROCONTROLLER, MONOLITHIC SILICON
Scope.
This drawing documents the general requirements of a high performance 16 and 32 bit RISC Flash microcontroller microcircuit, with an operating temperature range of -40ºC to +125ºC (Device 01)...
August 25, 2017
MICROCIRCUIT, DIGITAL, 16 AND 32 BIT RISC FLASH MICROCONTROLLER, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance 16 and 32 bit RISC Flash microcontroller microcircuit, with an operating temperature range of -40°C to +125°C (Device 01) and...
April 3, 2015
MICROCIRCUIT, DIGITAL, 16 AND 32 BIT RISC FLASH MICROCONTROLLER, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance 16 and 32 bit RISC Flash microcontroller microcircuit, with an operating temperature range of -40°C to +125°C (Device 01) and...
DSCC-VID-V62/13629
August 14, 2014
MICROCIRCUIT, DIGITAL, 16 AND 32 BIT RISC FLASH MICROCONTROLLER, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance 16 and 32 bit RISC Flash microcontroller microcircuit, with an operating temperature range of -40°C to +125°C.