ASTM International - ASTM C129-14

Standard Specification for Nonloadbearing Concrete Masonry Units

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 July 2014
Status: inactive
Page Count: 3
ICS Code (Concrete and concrete products): 91.100.30
scope:

1.1 This specification covers hollow and solid nonloadbearing concrete masonry units made from portland cement, water, and mineral aggregates with or without the inclusion of other materials. These units are intended for use in nonloadbearing partitions, but under certain conditions they may be suitable for use in nonloadbearing exterior walls above grade where effectively protected from the weather.

1.2 The text of this standard references notes and footnotes which provide explanatory material. These notes and footnotes (excluding those in tables and figures) shall not be considered as requirements of the standard.

1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

Note 1: Concrete masonry units covered by this specification are made from lightweight or normal weight aggregates, or both.

Note 2: When particular features are desired, such as density classification, surface texture for appearance or bond, finish, color, fire resistance, insulation, acoustical properties, or other special features, such properties should be specified separately by the purchaser. However, suppliers should be consulted as to the availability of units having the desired features.

abstract:

This specification covers hollow and solid nonloadbearing concrete masonry units made from Portland cement, water, and mineral aggregates with or without the inclusion of other materials. These... View More

Document History

July 15, 2026
Standard Specification for Dry-Cast Nonloadbearing Concrete Masonry Units
1.1 This specification covers dry-cast hollow and solid nonloadbearing concrete masonry units machine-made from hydraulic cement, water, and suitable mineral aggregates with or without the inclusion...
July 1, 2025
Standard Specification for Dry-Cast Nonloadbearing Concrete Masonry Units
1.1 This specification covers dry-cast hollow and solid nonloadbearing concrete masonry units machine-made from hydraulic cement, water, and suitable mineral aggregates with or without the inclusion...
December 1, 2023
Standard Specification for Nonloadbearing Concrete Masonry Units
1.1 This specification covers hollow and solid nonloadbearing concrete masonry units made from portland cement, water, and mineral aggregates with or without the inclusion of other materials. These...
December 15, 2022
Standard Specification for Nonloadbearing Concrete Masonry Units
1.1 This specification covers hollow and solid nonloadbearing concrete masonry units made from portland cement, water, and mineral aggregates with or without the inclusion of other materials. These...
June 1, 2017
Standard Specification for Nonloadbearing Concrete Masonry Units
1.1 This specification covers hollow and solid nonloadbearing concrete masonry units made from portland cement, water, and mineral aggregates with or without the inclusion of other materials. These...
December 1, 2014
Standard Specification for Nonloadbearing Concrete Masonry Units
1.1 This specification covers hollow and solid nonloadbearing concrete masonry units made from portland cement, water, and mineral aggregates with or without the inclusion of other materials. These...
ASTM C129-14
July 1, 2014
Standard Specification for Nonloadbearing Concrete Masonry Units
1.1 This specification covers hollow and solid nonloadbearing concrete masonry units made from portland cement, water, and mineral aggregates with or without the inclusion of other materials. These...
June 1, 2011
Standard Specification for Nonloadbearing Concrete Masonry Units
1.1 This specification covers hollow and solid nonloadbearing concrete masonry units made from portland cement, water, and mineral aggregates with or without the inclusion of other materials. These...
December 1, 2006
Standard Specification for Nonloadbearing Concrete Masonry Units
1.1 This specification covers hollow and solid nonloadbearing concrete masonry units made from portland cement, water, and mineral aggregates with or without the inclusion of other materials. These...
May 15, 2005
Standard Specification for Nonloadbearing Concrete Masonry Units
1.1 This specification covers hollow and solid nonloadbearing concrete masonry units made from portland cement, water, and mineral aggregates with or without the inclusion of other materials. These...
August 10, 2003
Standard Specification for Nonloadbearing Concrete Masonry Units
1.1 This specification covers hollow and solid nonloadbearing concrete masonry units made from portland cement, water, and mineral aggregates with or without the inclusion of other materials. These...
August 10, 2001
Standard Specification for Nonloadbearing Concrete Masonry Units
1.1 This specification covers hollow and solid nonloadbearing concrete masonry units made from portland cement, water, and mineral aggregates with or without the inclusion of other materials. These...
August 10, 2001
Standard Specification for Nonloadbearing Concrete Masonry Units
1.1 This specification covers hollow and solid nonloadbearing concrete masonry units made from portland cement, water, and mineral aggregates with or without the inclusion of other materials. These...
January 1, 1975
Standard Specification for Non-Load-Bearing Concrete Masonry Units
A description is not available for this item.
Advertisement