DIN EN 50516-3-1
Industrial connector sets and interconnect components to be used in optical fibre control and communication systems - Product specifications - Part 3-1: Type ODVA APC terminated on EN 60793-2-50 category B1.1 and B1.3 singlemode fibre to meet the requirements of category I (industrial environments) as specified in EN 50173-1 and IEC 61753-1-3; German version EN 50516-3-1:2014
inactive
| Organization: | DIN |
| Publication Date: | 1 September 2014 |
| Status: | inactive |
| Page Count: | 43 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
Document History
September 1, 2015
Industrial connector sets and interconnect components to be used in optical fibre control and communication systems - Product specifications - Part 3-1: Type ODVA APC terminated on EN 60793-2-50 category B1.1 and B1.3 singlemode fibre to meet the requirements of category I (industrial environments) as specified in EN 50173-1 and IEC 61753-1-3; German version EN 50516-3-1:2014
Produktdefinition
Die vorliegende Europäische Norm enthält die Anfangsanforderungen, die Maßanforderungen, die optischen und mechanischen Anforderungen am Anfang der Lebensdauer sowie die...
DIN EN 50516-3-1
September 1, 2014
Industrial connector sets and interconnect components to be used in optical fibre control and communication systems - Product specifications - Part 3-1: Type ODVA APC terminated on EN 60793-2-50 category B1.1 and B1.3 singlemode fibre to meet the requirements of category I (industrial environments) as specified in EN 50173-1 and IEC 61753-1-3; German version EN 50516-3-1:2014
A description is not available for this item.