DSF/EN 16069/FprA1

Thermal insulation products for buildings - Factory made products of polyethylene foam (PEF) - Specification

pending
Organization: DS
Status: pending
Page Count: 17
ICS Code (Thermal and sound insulating materials): 91.100.60
scope:

his European Standard specifies the requirements for factory made products of polyethylene foam (PEF), with or without facings or coatings, which are used for thermal insulation of buildings. The products are manufactured in the form of boards or rolls or other performed ware. This standard describes product characteristics and includes procedures for testing, evaluation of conformity, marking and labelling. Products covered by this standard are also used in prefabricated thermal insulating systems and composite panels; the performance of systems incorporating these products is not covered. This European Standard does not specify the required level of a given property to be achieved by a products to demonstrate fitness for purpose in a particular application. The levels required for a given application are to be found in regulations or non-conflicting standards. Products with a declared thermal resistance lower than 0,05 m²⋅K/W or a declared thermal conductivity greater than 0,05 W/(m⋅K) at 10 °C are not covered by this European Standard. This standard does not cover in situ insulation products and products intended to be used for the insulation of building equipment and industrial installations. Further excluded are non-foamed materials such as bubble films, foils etc.

Document History

March 27, 2015
Thermal insulation products for buildings - Factory made products of polyethylene foam (PEF) - Specification
This European Standard specifies the requirements for factory made polyethylene foam (PEF) products, with or without facing or coating, which are used for thermal insulation of buildings. The...
January 9, 2013
Thermal insulation products for buildings – Factory made products of polyethylene foam (PEF) – Specification
This European Standard specifies the requirements for factory made polyethylene foam (PEF) products, with or without facing or coating, which are used for thermal insulation of buildings. The...
Thermal insulation products for buildings – Factory made products of polyethylene foam (PEF) – Specification
his European Standard specifies the requirements for factory made products of polyethylene foam (PEF), with or without facings or coatings, which are used for thermal insulation of buildings. The...
Thermal insulation products for buildings - Factory made products of polyethylene foam (PEF) - Specification
This European Standard specifies the requirements for factory made products of polyethylene foam (PEF), with or without facings or coatings, which are used for thermal insulation of buildings. The...
DSF/EN 16069/FprA1
Thermal insulation products for buildings - Factory made products of polyethylene foam (PEF) - Specification
his European Standard specifies the requirements for factory made products of polyethylene foam (PEF), with or without facings or coatings, which are used for thermal insulation of buildings. The...
Thermal insulation products for buildings - Factory made products of polyethylene foam (PEF) - Specification
This European Standard specifies the requirements for factory made polyethylene foam (PEF) products, with or without facing or coating, which are used for thermal insulation of buildings. The...
Advertisement