DSF/ISO/DIS 18580
Motorcycles -- Verification of total running resistance force during mode running on a chassis dynamometer
| Organization: | DS |
| Status: | pending |
| Page Count: | 23 |
| ICS Code (Motorcycles and mopeds): | 43.140 |
scope:
This publicly available specification specifies the verification method of total running resistance force when the exhaust gas emissions and/or fuel consumption of motorcycles are measured during mode running on a chassis dynamometer. The performance of chassis dynamometer is verified by comparing the measured total running resistance force (measured by a chassis dynamometer absorption force) and the target total running resistance force (calculated from velocity, acceleration and/or deceleration). This PAS is applicable when the running resistance force of a chassis dynamometer is set in accordance with ISO 11486.
Document History