DS/EN 60721-2-1

Classification of environmental conditions - Part 2-1: Environmental conditions appearing in nature - Temperature and Humidity

active, Most Current
Buy Now
Organization: DS
Publication Date: 7 July 2014
Status: active
Page Count: 18
ICS Code (Environmental testing): 19.040
scope:

IEC 60721-2-1:2013 presents classifications of open-air climates in terms of temperature and humidity. It is intended to be used as part of the background material when selecting appropriate temperature and humidity severities for product testing and application. This second edition cancels and replaces the first edition, published in 1982, and constitutes a technical revision. The main changes with respect to the previous edition are in the definitions of climate types.

Document History

DS/EN 60721-2-1
July 7, 2014
Classification of environmental conditions - Part 2-1: Environmental conditions appearing in nature - Temperature and Humidity
IEC 60721-2-1:2013 presents classifications of open-air climates in terms of temperature and humidity. It is intended to be used as part of the background material when selecting appropriate...
Classification of environmental conditions -- Part 2-1: Environmental conditions appearing in nature - Temperature and humidity
This part of the standard presents classifications of open-air climates in terms of temperature and humidity. It is intended to be used as part of the background material when selecting appropriate...
Classification of environmental conditions -- Part 2-1: Environmental conditions appearing in nature - Temperature and humidity
This part of the standard presents classifications of open-air climates in terms of temperature and humidity. It is intended to be used as part of the background material when selecting appropriate...
Advertisement