DIN EN 13205-5

Workplace exposure - Assessment of sampler performance for measurement of airborne particle concentrations - Part 5: Aerosol sampler performance test and sampler comparison carried out at workplaces

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 September 2014
Status: active
Page Count: 33
ICS Code (Workplace atmospheres): 13.040.30
scope:

This European Standard specifies a method for determining the performance of an aerosol sampler under prescribed workplace conditions in order to test whether the performance of a candidate sampler fulfils the requirements of EN 13205-1.

This part of EN 13205 specifies also a simple method to determine how, for a specific workplace aerosol, the concentration measured by the candidate sampler can be recalculated into that of a validated sampler.

This part of EN 13205 is applicable to all samplers used for the health-related sampling of particles in workplace air. Different test procedures and types of evaluation are included to enable application of this part of EN 13205 to a wide variety of instruments.

The methods specified in this part of EN 13205 are not applicable to tests where the performance of personal samplers is related to static samplers or vice versa.

Document History

DIN EN 13205-5
September 1, 2014
Workplace exposure - Assessment of sampler performance for measurement of airborne particle concentrations - Part 5: Aerosol sampler performance test and sampler comparison carried out at workplaces
This European Standard specifies a method for determining the performance of an aerosol sampler under prescribed workplace conditions in order to test whether the performance of a candidate sampler...

References

Advertisement