DIN EN 16511

Loose-laid panels - Semi-rigid multilayer modular floor covering (MMF) panels with wear resistant top layer

inactive
Buy Now
Organization: DIN
Publication Date: 1 August 2014
Status: inactive
Page Count: 13
ICS Code (Floor coverings): 97.150
scope:

This European Standard specifies the characteristics of semi-rigid multilayer modular floor covering with a wear-resistant and decorative surface layer supplied in panels (either tile or plank form). The floor panels are considered suitable for domestic and commercial levels of use and designed for floating installation.

This European Standard does not apply to resilient floor panels for loose-laying according to EN 14085, to multilayer wood floorings according to EN 13489, nor to products specified in EN ISO 10581, EN ISO 10582, EN ISO 24011, EN 12104 and ISO 14486.

This European Standard applies to areas which are subject to frequent wetting, e.g. bathrooms, laundry rooms or saunas, only if recommended by the producer.

This European Standard also includes requirements for marking and packaging.

Document History

July 1, 2023
Modular mechanical locked floor coverings (MMF) - Specification, requirements and test method for multilayer modular panels for floating installation
A description is not available for this item.
January 1, 2022
Modular mechanical locked floor coverings (MMF) - Specification, requirements and test method for multilayer modular panels for floating Installation; German and English version prEN 16511:2021
A description is not available for this item.
July 1, 2019
Loose-laid panels - Semi-rigid multilayer modular floor covering (MMF) panels with wear resistant top layer (includes Amendment :2019)
A description is not available for this item.
July 1, 2018
Loose-laid panels - Semi-rigid multilayer modular floor covering (MMF) panels with wear resistant top layer; German and English version EN 16511:2014/prA1:2018
A description is not available for this item.
DIN EN 16511
August 1, 2014
Loose-laid panels - Semi-rigid multilayer modular floor covering (MMF) panels with wear resistant top layer
This European Standard specifies the characteristics of semi-rigid multilayer modular floor covering with a wear-resistant and decorative surface layer supplied in panels (either tile or plank form)....

References

Advertisement