DIN EN ISO 15112

Natural gas - Energy determination (ISO 15112: 2011)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 September 2014
Status: active
Page Count: 70
ICS Code (Natural gas): 75.060
scope:

This International Standard provides the means for energy determination of natural gas by measurement or by calculation, and describes the related techniques and measures that are necessary to take. The calculation of thermal energy is based on the separate measurement of the quantity, either by mass or by volume, of gas transferred and its measured or calculated calorific value. The general means of calculating uncertainties are also given.

Only systems currently in use are described.

NOTE Use of such systems in commercial or official trade can require the approval of national authorization agencies, and compliance with legal regulations is required.

This International Standard applies to any gas-measuring station from domestic to very large high-pressure transmission.

New techniques are not excluded, provided their proven performance is equivalent to, or better than, that of those techniques referred to in this International Standard.

Gas-measuring systems are not the subject of this International Standard.

Document History

March 1, 2023
Natural gas - Energy determination (ISO 15112:2018)
A description is not available for this item.
February 1, 2019
Natural gas - Energy determination (ISO 15112:2018); German and English version prEN ISO 15112:2018
A description is not available for this item.
DIN EN ISO 15112
September 1, 2014
Natural gas - Energy determination (ISO 15112: 2011)
This International Standard provides the means for energy determination of natural gas by measurement or by calculation, and describes the related techniques and measures that are necessary to take....

References

Advertisement