DIN EN ISO 12625-3
Tissue paper and tissue products - Part 3: Determination of thickness, bulking thickness, apparent bulk density and bulk (ISO 12625-3:2014)
| Organization: | DIN |
| Publication Date: | 1 September 2014 |
| Status: | active |
| Page Count: | 19 |
| ICS Code (Tissue paper): | 85.080.20 |
scope:
This part of ISO 12625 specifies a test method for the determination of thickness and bulking thickness and the calculation of apparent bulk density and bulk of tissue papers and tissue products under a pressure of 2,0 kPa.
NOTE This part of ISO 12625 has been developed to provide a consistent test method for the determination of thickness and density of tissue paper and tissue products. Corresponding test methods for paper and board in general are covered in ISO 534.
Document History