DIN EN 1873
Prefabricated accesories for roofing - Individual rooflights of plastics - Product specification and test methods
| Organization: | DIN |
| Publication Date: | 1 August 2014 |
| Status: | inactive |
| Page Count: | 80 |
| ICS Code (Roofs): | 91.060.20 |
scope:
This European Standard specifies requirements for rooflights made of plastic materials (e.g. GF-UP, PC, PMMA, PVC) and rooflights with upstands made of e.g. GF-UP, PVC, steel, aluminium or wood for installation in roofs. These rooflights serve the purpose of introducing daylight.
This European Standard applies to rooflights with a rectangular or circular ground plan (see Figures 1 and 2), with an opening span (width) or diameter not larger than 2,5 m and an opening length not larger than 3,0 m in roof pitches up to 25°. This document does not cover rooflights which contribute to the load-bearing or stiffness of the roof itself.
This European Standard applies to rooflights and rooflights with upstand, where a single manufacturer provides all components of the rooflight with upstand, which are bought in a single purchase.
This European Standard applies to rooflights with one or several translucent parts.
Rooflights may be opened by means of opening devices in one or more parts for ventilation.
The possible additional functions of day to day ventilation, smoke and heat ventilation e.g. in case of fire in accordance with EN 12101-2, roof access, and/ or slinging point e.g. in accordance with EN 795 are outside the scope of this document.
This European Standard does not include calculations with regard to construction, design requirements and installation techniques.
NOTE Guidelines for safety, application, use and maintenance of individual rooflights are presented in Annex A.
Document History