DIN EN ISO 16484-6
Building automation and control systems (BACS) - Part 6: Data communication conformance testing (ISO 16484-6:2014); English version EN ISO 16484-6:2014, only on CD-ROM
| Organization: | DIN |
| Publication Date: | 1 September 2014 |
| Status: | active |
| Page Count: | 588 |
| ICS Code (Installations in buildings in general): | 91.140.01 |
| ICS Code (IT applications in other fields): | 35.240.99 |
scope:
This part Of ISO 16484 defines a method for verifying that an implementation of the BACnet protocol provides each capability claimed in its Protocol Implementation Conformance Statement (PICS) in conformance with the BACnet standard. This part of ISO 16484 provides a comprehensive set of procedures for verifying the correct implementation of each capability claimed on a BACnet PICS, including
a) Support of each claimed BACnet servie, either as an initiator, executor, or both,
b) Support of each claimed BACnet object-type, including both required properties and each claimed optional property,
c) Support of the BACnet network layer protocol,
d) Support of each claimed data link option, and
e) Support of all claimed special functionality.
Document History