DIN EN ISO 15181-6
Paints and varnishes - Determination of release rate of biocides from antifouling paints - Part 6: Determination of tralopyril release rate by quantitation of its degradation product in the extract (ISO 15181-6:2012)
| Organization: | DIN |
| Publication Date: | 1 September 2014 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Paints and varnishes): | 87.040 |
scope:
This part of ISO 15181 specifies a method for determining the amount of tralopyril that has been released from an antifouling paint into artificial seawater in accordance with the procedure given in ISO 15181-1.
Tralopyril is unstable in water and degrades hydrolytically to
form 3-bromo-5-(4-chlorop
This part of ISO 15181 is designed to allow the concurrent determination of tralopyril and other biocides that can be released by a given antifouling paint (for example, zineb) through the analysis of separate sub-samples of an artificial seawater extract generated in accordance with ISO 15181-1.
When used in conjunction with ISO 15181-1, the practical limits for quantifying release rates by this method are from 0,36 μg cm−2 d−1 to 270 μg cm−2 d−1. The quantitation of release rates lower than this range requires the use of an analytical method with a limit of quantitation for tralopyril in artificial seawater of less than 2 μg/l.
Document History