DIN EN 13523-5

Coil coated metals - Test methods - Part 5: Resistance to rapid deformation (impact test)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 August 2014
Status: active
Page Count: 11
ICS Code (Organic coatings): 25.220.60
scope:

This part of EN 13523 specifies the procedure for determining the resistance to cracking and/or pick-off on rapid deformation of an organic coating on a metallic substrate in terms of energy which the specimen will withstand.

Document History

DIN EN 13523-5
August 1, 2014
Coil coated metals - Test methods - Part 5: Resistance to rapid deformation (impact test)
This part of EN 13523 specifies the procedure for determining the resistance to cracking and/or pick-off on rapid deformation of an organic coating on a metallic substrate in terms of energy which...
December 1, 2001
Coil coated metals - Test methods - Part 5: Resistance to rapid deformation (impact test); English version of DIN EN 13523-5
A description is not available for this item.

References

Advertisement