DIN EN 15363

Chemicals used for treatment of swimming pool water - Chlorine

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 August 2014
Status: active
Page Count: 15
ICS Code (Chemicals for purification of water): 71.100.80
scope:

This European Standard is applicable to chlorine used for the treatment of swimming pool water. It describes the characteristics of chlorine and specifies the requirements and the corresponding test methods for chlorine. It provides information on its use in swimming pool water treatment and determines the rules relating to safe handling and use of chlorine (see Annex B).

Document History

DIN EN 15363
August 1, 2014
Chemicals used for treatment of swimming pool water - Chlorine
This European Standard is applicable to chlorine used for the treatment of swimming pool water. It describes the characteristics of chlorine and specifies the requirements and the corresponding test...
January 1, 2008
Chemicals used for treatment of swimming pool water - Chlorine
A description is not available for this item.

References

Advertisement