DIN EN 62056-9-7
Electricity metering data exchange - The DLMS/COSEM suite - Part 9-7: Communication profile for TCP-UDP/IP networks (IEC 62056-9-7:2013); English version EN 62056-9-7:2013
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 September 2014 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Telecontrol. Telemetering): | 33.200 |
| ICS Code (IT applications in other fields): | 35.240.99 |
scope:
This part of IEC 62056 specifies the DLMS/COSEM communication profile for TCP-UDP/IP networks.
Document History
DIN EN 62056-9-7
September 1, 2014
Electricity metering data exchange - The DLMS/COSEM suite - Part 9-7: Communication profile for TCP-UDP/IP networks (IEC 62056-9-7:2013); English version EN 62056-9-7:2013
This part of IEC 62056 specifies the DLMS/COSEM communication profile for TCP-UDP/IP networks.
October 1, 2011
Electricity metering data exchange - The DLMS/COSEM Suite - Part 9-7: Communication profile for TCP-UDP/IP networks (IEC 13/1475/CDV:2011); English version FprEN 62056-9-7:2011
A description is not available for this item.