DIN EN 16418

Paper and board - Determination of the cytotoxicity of aqueous extracts using a metabolically competent hepatoma cell line (HepG2)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 July 2014
Status: active
Page Count: 22
ICS Code (Paper and board): 85.060
scope:

This European Standard specifies a test method for the laboratory assessment of the potential cytotoxic effect of paper and board intended to come into contact with foodstuffs using specifically the HepG2 cell line.

Compared to the EN 15845[1], HepG2 cells are more representative of a human oral exposure to xenobiotics, due to the presence in the cells of phase I, II and III enzymes of the metabolism.

Document History

DIN EN 16418
July 1, 2014
Paper and board - Determination of the cytotoxicity of aqueous extracts using a metabolically competent hepatoma cell line (HepG2)
This European Standard specifies a test method for the laboratory assessment of the potential cytotoxic effect of paper and board intended to come into contact with foodstuffs using specifically the...

References

Advertisement