DIN EN ISO 23553-1

Safety and control devices for oil burners and oil-burning appliances - Particular requirements - Part 1: Automatic and semi-automatic valves (ISO 23553-1:2014)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 September 2014
Status: active
Page Count: 45
ICS Code (Liquid and solid fuel burners): 27.060.10
scope:

This part of ISO 23553 specifies safety, constructional and performance requirements and testing of automatic and semi-automatic valves for oil.

It applies to automatic and semi-automatic valves which are:

- normally closed;

- used in combustion plants to interrupt the oil flow with or without delay on closing;

- for use with oil types (e.g. middle distillate fuel oil, crude oil, heavy fuel oil or kerosene) without gasoline;

NOTE 1 For other oil types (e.g. oil emulsions), additional test methods can be agreed between the manufacturer and the test authority.

NOTE 2 Oil types from petroleum refining processes are classified ISO-F-D in ISO 8216-99 and form part of a device having other function(s), such as oil pumps. In this case the test methods apply to those parts or components of the device forming the automatic and semi-automatic valves, i.e. those parts which are necessary for the closing function;

- for use on burners or in appliances using oil;

- directly or indirectly operated, electrically or by mechanical or hydraulic means;

- fitted with or without closed-position indicator switches.

This part of ISO 23553 covers type testing only.

Document History

December 1, 2022
Safety and control devices for oil burners and oil-burning appliances - Particular requirements - Part 1: Automatic and semi-automatic valves (ISO 23553-1:2022)
A description is not available for this item.
August 1, 2022
Safety and control devices for oil burners and oil-burning appliances - Particular requirements - Part 1: Automatic and semi-automatic valves (ISO 23553-1:2022)
A description is not available for this item.
September 1, 2020
Safety and control devices for oil burners and oil-burning appliances - Particular requirements - Part 1: Automatic and semi-automatic valves (ISO/DIS 23553-1:2020); German and English version prEN ISO 23553-1:2020
A description is not available for this item.
DIN EN ISO 23553-1
September 1, 2014
Safety and control devices for oil burners and oil-burning appliances - Particular requirements - Part 1: Automatic and semi-automatic valves (ISO 23553-1:2014)
This part of ISO 23553 specifies safety, constructional and performance requirements and testing of automatic and semi-automatic valves for oil. It applies to automatic and semi-automatic valves...
October 1, 2009
Safety and control devices for oil burners and oil-burning appliances - Particular requirements - Part 1: Shut-off devices for oil burners (ISO 23553-1:2007, including Cor 1:2009)
A description is not available for this item.

References

Advertisement