NPFC - MIL-PRF-51525
Filter, Gas, 200 CFM
inactive
Buy Now
| Organization: | NPFC |
| Publication Date: | 18 August 2014 |
| Status: | inactive |
scope:
This specification covers one type of gas filter rated at 200 cubic feet per minute (cfm) for use in a gas-particulate filter set
Document History
May 13, 2021
Filter, Gas, 200 CFM
This specification covers one type of gas filter rated at 200 cubic feet per minute (cfm) for use in a gas-particulate filter set (see 6.1).
July 9, 2015
Filter, Gas, 200 CFM
This specification covers one type of gas filter rated at 200 cubic feet per minute (cfm) for use in a gas-particulate filter set (see 6.1).
MIL-PRF-51525
August 18, 2014
Filter, Gas, 200 CFM
This specification covers one type of gas filter rated at 200 cubic feet per minute (cfm) for use in a gas-particulate filter set
March 22, 2013
Filter, Gas, 200 CFM
This specification covers one type of gas filter rated at 200 cubic feet per minute (cfm) for use in a gas-particulate filter set
March 18, 2011
Filter, Gas, 200 CFM
This specification covers one type of gas filter rated at 200 cubic feet per minute (cfm) for use in a gas-particulate filter set (see 6.1).
December 15, 2004
FILTER, GAS, 200 CFM, M98
The gas filter is part of a gas-particulate filter set, which is intended for use as part of a Nuclear Biological Chemical (NBC) air handling system of a collective protection system. The filter may...
December 27, 1995
FILTER, GAS, 200 CFM, M98
NOTICE OF INACTIVATION FOR NEW DESIGN
This notice should be filed in front of MIL-F-51525A(EA), dated 3 February 1988, with Amendment 7, dated 10 July 1992.
MIL-F-51525A(EA) is inactive for new...
January 24, 1992
FILTER, GAS, 200 CFM, M98
A description is not available for this item.
November 13, 1989
FILTER, GAS, 200 CFM, M98
A description is not available for this item.
September 6, 1988
FILTER, GAS, 200 CFM, M98
A description is not available for this item.
February 3, 1988
FILTER, GAS, 200 CFM, M98
|This specification covers a 200 cfm gas filter intended for use with Modular Collective Protection Equipment (MCPE).