FORD - WRS-M4D993-B3
POLYAMIDE (PA) 6, HEAT STABILIZED, 30% GLASS FIBER REINFORCED MOLDING COMPOUND, 100% PCR/PIR RECYCLED RESIN CONTENT ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
| Organization: | FORD |
| Publication Date: | 1 August 2014 |
| Status: | inactive |
| Page Count: | 7 |
scope:
The material defined by this specification is a thermoplastic 30% glass fiber/mineral reinforced molding compound based on polyamide 6.
Document History
November 23, 2015
POLYAMIDE (PA) 6, HEAT STABILIZED 30% GLASS FIBER REINFORCED MOLDING COMPOUND, 100% PCR AND/OR PIR RESIN CONTENT 70% RECYCLED MATERIAL BY WEIGHT ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by this specification are a thermoplastic 30% glass fiber reinforced, heat stabilized molding compound based on polyamide 6. Material with recycled content should be used...
WRS-M4D993-B3
August 1, 2014
POLYAMIDE (PA) 6, HEAT STABILIZED, 30% GLASS FIBER REINFORCED MOLDING COMPOUND, 100% PCR/PIR RECYCLED RESIN CONTENT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a thermoplastic 30% glass fiber/mineral reinforced molding compound based on polyamide 6.