FORD WSS-M98D33-A14

TUBING, HIGH TEMPERATURE POLYAMIDE COVER, ETFE INNER TUBE, CONDUCTIVE, HIGH PRESSURE LIQUID, LOW PERMEATING FUEL LINE ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 15 August 2014
Status: inactive
Page Count: 4
scope:

This specification describes the requirements for a multilayered liquid fuel carrying line. The construction consists of a heat, hydrocarbon, water, and chloride resistant outer cover of high temperature polyamide and an inner barrier layer of conductive polyethylene tetrafluoroethylene (ETFE). The adhesion of the inner layer to the outer layer is achieved by use of an appropriate tie layer.

Document History

January 26, 2016
TUBING, HIGH TEMPERATURE POLYAMIDE COVER, ETFE INNER TUBE, CONDUCTIVE, HIGH PRESSURE LIQUID, LOW PERMEATING FUEL LINE ***TO BE USED WITH FORD WSS-M99P1111-A***
This specification describes the requirements for a multilayered liquid fuel carrying line. The construction consists of a heat, hydrocarbon, water, and chloride resistant outer cover of high...
FORD WSS-M98D33-A14
August 15, 2014
TUBING, HIGH TEMPERATURE POLYAMIDE COVER, ETFE INNER TUBE, CONDUCTIVE, HIGH PRESSURE LIQUID, LOW PERMEATING FUEL LINE ***TO BE USED WITH FORD WSS-M99P1111-A***
This specification describes the requirements for a multilayered liquid fuel carrying line. The construction consists of a heat, hydrocarbon, water, and chloride resistant outer cover of high...
August 1, 2013
TUBING, HIGH TEMPERATURE POLYAMIDE COVER, ETFE INNER TUBE, CONDUCTIVE, HIGH PRESSURE LIQUID, LOW PERMEATING FUEL LINE ***TO BE USED WITH FORD WSS-M99P1111-A***
This specification describes the requirements for a multilayered liquid fuel carrying line. The construction consists of a heat, hydrocarbon, water, and chloride resistant outer cover of high...
January 6, 2009
TUBING, HIGH TEMPERATURE POLYAMIDE COVER, ETFE INNER TUBE, CONDUCTIVE, HIGH PRESSURE LIQUID, LOW PERMEATING FUEL LINE ***TO BE USED WITH FORD WSS-M99P1111-A***
This specification describes the requirements for a multilayered liquid fuel carrying line. The construction consists of a heat, hydrocarbon, water, and chloride resistant outer cover of high...
September 13, 2006
TUBING, POLYAMIDE 6/12 COVER, ETFE INNER TUBE CONDUCTIVE, HIGH PRESSURE LIQUID, LOW PERMEATING FUEL LINE **TO BE USED WITH FORD WSS-M99P1111-A**
This specification describes the requirements for a multilayered liquid fuel carrying line. The construction consists of a heat, hydrocarbon, water, and chloride resistant outer cover of polyamide...

References

Advertisement