AASHTO R 64

Standard Recommended Practice for Sampling and Fabrication of 50-mm (2-in.) Cube Specimens Using Grout (Non-Shrink) or Mortar

inactive
Buy Now
Organization: AASHTO
Publication Date: 1 January 2014
Status: inactive
Page Count: 5
scope:

This practice covers field sampling and fabrication and initial curing of 50-mm (2-in.) cube specimens of non-shrink grout or mortar materials, or both.

The values stated in either inch-pound or SI units shall be regarded separately as standard. The inch-pound units are shown in parentheses. The values stated might not be exact equivalents; therefore, each system must be used independently of the other.

Note 1-"Unit weight" was the previous terminology used to describe the property determined by this practice, which is mass per unit volume.

The text of this practice references notes and footnotes that provide explanatory information. These notes and footnotes (excluding those in tables) shall not be considered as requirements of this practice.

This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Warning-Fresh hydraulic cementitious mixtures are caustic and may cause chemical burns to skin and tissue upon prolonged exposure.

Document History

January 1, 2022
Standard Practice for Sampling and Fabrication of 50-mm (2-in.) Cube Specimens Using Grout (Non-Shrink) or Mortar
This practice covers field sampling and fabrication and initial curing of 50-mm (2-in.) cube specimens of non-shrink grout or mortar materials, or both. The values stated in either inch-pound or SI...
January 1, 2017
Standard Practice for Sampling and Fabrication of 50-mm (2-in.) Cube Specimens Using Grout (Non-Shrink) or Mortar
This practice covers field sampling and fabrication and initial curing of 50-mm (2-in.) cube specimens of non-shrink grout or mortar materials, or both. The values stated in either inch-pound or SI...
January 1, 2017
Standard Practice for Sampling and Fabrication of 50-mm (2-in.) Cube Specimens Using Grout (Non-Shrink) or Mortar
This practice covers field sampling and fabrication and initial curing of 50-mm (2-in.) cube specimens of non-shrink grout or mortar materials, or both. The values stated in either inch-pound or SI...
January 1, 2015
Standard Practice for Sampling and Fabrication of 50-mm (2-in.) Cube Specimens Using Grout (Non-Shrink) or Mortar
This practice covers field sampling and fabrication and initial curing of 50-mm (2-in.) cube specimens of nonshrink grout or mortar materials, or both. The values stated in either inch-pound or SI...
AASHTO R 64
January 1, 2014
Standard Recommended Practice for Sampling and Fabrication of 50-mm (2-in.) Cube Specimens Using Grout (Non-Shrink) or Mortar
This practice covers field sampling and fabrication and initial curing of 50-mm (2-in.) cube specimens of non-shrink grout or mortar materials, or both. The values stated in either inch-pound or SI...

References

Advertisement