AASHTO M 332
Standard Specification for Performance-Graded Asphalt Binder Using Multiple Stress Creep Recovery (MSCR) Test
| Organization: | AASHTO |
| Publication Date: | 1 January 2014 |
| Status: | inactive |
| Page Count: | 8 |
scope:
This specification covers asphalt binders graded by performance using the multiple stress creep recovery (MSCR) test. Grading designations are related to the average seven-day maximum pavement design temperature, minimum pavement design temperature, and traffic loading.
This specification incorporates T 350 for determining non-recoverable creep compliance, Jnr. "S," "H," "V," or "E" designations must be specified for standard, high, very high, or extremely high traffic loading, respectively.
Note 1-For asphalt cements graded by viscosity at 60°C, see M 226.
Note 2-For performance-graded asphalt binder, see M 320.
To ensure that the asphalt binder exhibits elastic response, the specifying agency may require compliance with Appendix X1.
Document History